Wurth Electronics ICS, Inc. Fixed Inductors - 7447709331 7447709331

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194042-7447709331 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.5 A Length: 12 mm Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 10.0076 mm Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 2 MHz Composition: Wirewound Height: 10 mm Resistance: 430 mΩ Width: 12 mm Categories: Fixed Inductors DC Resistance (DCR): 430 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 12 mm Lead Free: Lead Free Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A Series Resistance: 430 mΩ Case Code (Imperial): 1210 REACH SVHC: Unknown Lead Pitch: 7 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C Case Code (Metric): 3225
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194042-7447709331 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.5 A Length: 12 mm Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 10.0076 mm Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 2 MHz Composition: Wirewound Height: 10 mm Resistance: 430 mΩ Width: 12 mm Categories: Fixed Inductors DC Resistance (DCR): 430 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 12 mm Lead Free: Lead Free Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A Series Resistance: 430 mΩ Case Code (Imperial): 1210 REACH SVHC: Unknown Lead Pitch: 7 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C Case Code (Metric): 3225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447709331 - 1194042-7447709331 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447709331
1194042-7447709331
Fixed Inductors - 7447709331 1194042-7447709331
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194042-7447709331 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.5 A Length: 12 mm Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 10.0076 mm Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 2 MHz Composition: Wirewound Height: 10 mm Resistance: 430 mΩ Width: 12 mm Categories: Fixed Inductors DC Resistance (DCR): 430 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 12 mm Lead Free: Lead Free Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A Series Resistance: 430 mΩ Case Code (Imperial): 1210 REACH SVHC: Unknown Lead Pitch: 7 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C Case Code (Metric): 3225

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194042-7447709331
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 1.5 A
Length: 12 mm
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 10.0076 mm
Tolerance: 20 %
Test Frequency: 1 kHz
Core Material: Ferrite
Self Resonant Frequency: 2 MHz
Composition: Wirewound
Height: 10 mm
Resistance: 430 mΩ
Width: 12 mm
Categories: Fixed Inductors
DC Resistance (DCR): 430 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 12 mm
Lead Free: Lead Free
Max DC Current: 1.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.5 A
Saturation Current: 1.7 A
Series Resistance: 430 mΩ
Case Code (Imperial): 1210
REACH SVHC: Unknown
Lead Pitch: 7 mm
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C
Case Code (Metric): 3225

Buy Now
Fixed Inductors - 7447709331 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447709331
Fixed Inductors 7447709331
FIXED IND 330UH 1.5A 430MOHM SMD

FIXED IND 330UH 1.5A 430MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1194042-7447709331 7447709331
Product Name Fixed Inductors - 7447709331 Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 330 microH 330 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3300 microH
Inductance Tolerance 2 (+/- %)
View Details