Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 7447709001

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 1 µH Tolerance: ±20%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 1 µH Tolerance: ±20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 1 µH Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-PD
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 1 µH
Tolerance: ±20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details