Wurth Electronics ICS, Inc. Fixed Inductors - 744770127 744770127

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810570-744770127 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 27μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 10MHz DC Resistance (DCR): 46mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810570-744770127 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 27μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 10MHz DC Resistance (DCR): 46mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744770127
810570-744770127
Fixed Inductors - 744770127 810570-744770127
Manufacturer: Würth Elektronik Win Source Part Number: 810570-744770127 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 27μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 10MHz DC Resistance (DCR): 46mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810570-744770127
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 27μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.8A
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 46mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810570-744770127
Product Name Fixed Inductors - 744770127
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1000 microH
View Details