Wurth Electronics ICS, Inc. Hard To Find - 744770122 744770122

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130040-744770122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 43mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 4.1A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130040-744770122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 43mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 4.1A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744770122
1130040-744770122
Hard To Find - 744770122 1130040-744770122
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130040-744770122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 43mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Amps): 4.1A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130040-744770122
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 5A
Frequency - Self Resonant: 12MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 43mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Amps): 4.1A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130040-744770122
Product Name Hard To Find - 744770122
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers