Wurth Electronics ICS, Inc. Hard To Find - 7447669112 7447669112

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130037-7447669112 Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 12μH Tolerance: ±10% Material - Core: Iron Powder Frequency - Self Resonant: 31MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 465mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 35 at 1.06MHz Current Rating (Amps): 810mA Inductance Frequency - Test: 1.06MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130037-7447669112 Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 12μH Tolerance: ±10% Material - Core: Iron Powder Frequency - Self Resonant: 31MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 465mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 35 at 1.06MHz Current Rating (Amps): 810mA Inductance Frequency - Test: 1.06MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7447669112
1130037-7447669112
Hard To Find - 7447669112 1130037-7447669112
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130037-7447669112 Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 12μH Tolerance: ±10% Material - Core: Iron Powder Frequency - Self Resonant: 31MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 465mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 35 at 1.06MHz Current Rating (Amps): 810mA Inductance Frequency - Test: 1.06MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130037-7447669112
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 12μH
Tolerance: ±10%
Material - Core: Iron Powder
Frequency - Self Resonant: 31MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 465mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 35 at 1.06MHz
Current Rating (Amps): 810mA
Inductance Frequency - Test: 1.06MHz

Buy Now
Fixed Inductors - 7447669112 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447669112
Fixed Inductors 7447669112
FIXED IND 12UH 810MA 465MOHM SMD

FIXED IND 12UH 810MA 465MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130037-7447669112 7447669112
Product Name Hard To Find - 7447669112 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Wirewound; Drum Core, Wirewound
Core Material Iron Iron; Powdered Iron; Iron Powder
Application RF Choke
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers