Wurth Electronics ICS, Inc. Fixed Inductors 74476610

Description
FIXED IND 10UH 250MA 1.6 OHM SMD
Datasheet
Description
FIXED IND 10UH 250MA 1.6 OHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74476610 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74476610
Fixed Inductors 74476610
FIXED IND 10UH 250MA 1.6 OHM SMD

FIXED IND 10UH 250MA 1.6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74476610
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details