Wurth Electronics ICS, Inc. Fixed Inductors - 744765118A 744765118A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130033-744765118A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 3.1GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 420mA Inductance Frequency - Test: 250MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130033-744765118A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 3.1GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 420mA Inductance Frequency - Test: 250MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744765118A
1130033-744765118A
Fixed Inductors - 744765118A 1130033-744765118A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130033-744765118A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 3.1GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 420mA Inductance Frequency - Test: 250MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130033-744765118A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 18nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 3.1GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Q at Freq: 25 at 250MHz
Current Rating (Amps): 420mA
Inductance Frequency - Test: 250MHz

Buy Now
Fixed Inductors - 744765118A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744765118A
Fixed Inductors 744765118A
FIXED IND 18NH 420MA 230MOHM SMD

FIXED IND 18NH 420MA 230MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130033-744765118A 744765118A
Product Name Fixed Inductors - 744765118A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Ceramic
Application RF Choke
Inductance Range 0.0180 microH 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers