Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744765111A

Description
Win Source Part Number: 1216106-744765111A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 11 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.68GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 640 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1724-6,732-1724- 1,732-1724-2
Request a Quote Datasheet
Description
Win Source Part Number: 1216106-744765111A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 11 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.68GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 640 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1724-6,732-1724- 1,732-1724-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1216106-744765111A
Inductors, Coils, Chokes - Fixed Inductors 1216106-744765111A
Win Source Part Number: 1216106-744765111A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 11 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.68GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 640 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1724-6,732-1724- 1,732-1724-2

Win Source Part Number: 1216106-744765111A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 11 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.68GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 640 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-1724-6,732-1724-1,732-1724-2

Buy Now Datasheet
Fixed Inductors - 744765111A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744765111A
Fixed Inductors 744765111A
FIXED IND 11NH 640MA 120MOHM SMD

FIXED IND 11NH 640MA 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1216106-744765111A 744765111A
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details