Wurth Electronics ICS, Inc. Fixed Inductors - 744765068A 744765068A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 802577-744765068A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.8GHz DC Resistance (DCR): 83mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 250MHz Current Rating (Amps): 680mA Inductance Frequency - Test: 250MHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 802577-744765068A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.8GHz DC Resistance (DCR): 83mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 250MHz Current Rating (Amps): 680mA Inductance Frequency - Test: 250MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744765068A
802577-744765068A
Fixed Inductors - 744765068A 802577-744765068A
Manufacturer: Würth Elektronik Win Source Part Number: 802577-744765068A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.8GHz DC Resistance (DCR): 83mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 250MHz Current Rating (Amps): 680mA Inductance Frequency - Test: 250MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 802577-744765068A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.8nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 4.8GHz
DC Resistance (DCR): 83mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 250MHz
Current Rating (Amps): 680mA
Inductance Frequency - Test: 250MHz

Buy Now
Fixed Inductors - 744765068A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744765068A
Fixed Inductors 744765068A
FIXED IND 6.8NH 680MA 83MOHM SMD

FIXED IND 6.8NH 680MA 83MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 802577-744765068A 744765068A
Product Name Fixed Inductors - 744765068A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Ceramic
Inductance Range 0.0068 microH 0.0068 microH
DCR 0.0830 ohms 0.0830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers