Wurth Electronics ICS, Inc. Fixed Inductors 744765033A

Description
FIXED IND 3.3NH 840MA 66MOHM SMD
Datasheet
Description
FIXED IND 3.3NH 840MA 66MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744765033A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744765033A
Fixed Inductors 744765033A
FIXED IND 3.3NH 840MA 66MOHM SMD

FIXED IND 3.3NH 840MA 66MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 744765033A
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details