Wurth Electronics ICS, Inc. Fixed Inductors - 744764147 744764147

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163051-744764147 Packaging: Cut Tape Length: 3.2 mm Inductance: 47 µH Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 7 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 2.5 mm Max DC Current: 60 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 10 % Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163051-744764147 Packaging: Cut Tape Length: 3.2 mm Inductance: 47 µH Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 7 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 2.5 mm Max DC Current: 60 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 10 % Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744764147 - 1163051-744764147 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744764147
1163051-744764147
Fixed Inductors - 744764147 1163051-744764147
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163051-744764147 Packaging: Cut Tape Length: 3.2 mm Inductance: 47 µH Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 7 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 2.5 mm Max DC Current: 60 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 10 % Max Operating Temperature: 105 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163051-744764147
Packaging: Cut Tape
Length: 3.2 mm
Inductance: 47 µH
Tolerance: 10 %
Core Material: Ferrite
Self Resonant Frequency: 15 MHz
Height: 2.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 7 Ω
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Max DC Current: 60 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 10 %
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1163051-744764147
Product Name Fixed Inductors - 744764147
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details