Wurth Electronics ICS, Inc. Fixed Inductors - 74476410 74476410

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130030-74476410 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 30 at 2.52MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 2.52MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130030-74476410 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 30 at 2.52MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 2.52MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74476410
1130030-74476410
Fixed Inductors - 74476410 1130030-74476410
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130030-74476410 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 30 at 2.52MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 2.52MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130030-74476410
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Q at Freq: 30 at 2.52MHz
Current Rating (Amps): 150mA
Inductance Frequency - Test: 2.52MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130030-74476410
Product Name Fixed Inductors - 74476410
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N1 0402DC-3N1XJRW , 0402DC-3N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers