Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Fixed Inductors 744762410A

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-RFI Package: Tape & Reel (TR) /Cut Tape (CT) Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-RFI Package: Tape & Reel (TR) /Cut Tape (CT) Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-RFI Package: Tape & Reel (TR) /Cut Tape (CT) Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: WE-RFI
Package: Tape & Reel (TR) /Cut Tape (CT)
Type: Drum Core, Wirewound
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes -Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details