Wurth Electronics ICS, Inc. Hard To Find - 744762368A 744762368A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130029-744762368A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 39MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.8Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 20 at 7.96MHz Current Rating (Amps): 165mA Inductance Frequency - Test: 7.96MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130029-744762368A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 39MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.8Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 20 at 7.96MHz Current Rating (Amps): 165mA Inductance Frequency - Test: 7.96MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744762368A
1130029-744762368A
Hard To Find - 744762368A 1130029-744762368A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130029-744762368A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 39MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.8Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 20 at 7.96MHz Current Rating (Amps): 165mA Inductance Frequency - Test: 7.96MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130029-744762368A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.8μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 39MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.8Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
Q at Freq: 20 at 7.96MHz
Current Rating (Amps): 165mA
Inductance Frequency - Test: 7.96MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130029-744762368A
Product Name Hard To Find - 744762368A
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J562SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details