Wurth Electronics ICS, Inc. Fixed Inductors - 744762222A 744762222A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130028-744762222A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 730MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 45 at 100MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 25MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130028-744762222A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 730MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 45 at 100MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 25MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744762222A
1130028-744762222A
Fixed Inductors - 744762222A 1130028-744762222A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130028-744762222A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 730MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 45 at 100MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 25MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130028-744762222A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 220nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 730MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
Q at Freq: 45 at 100MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 25MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130028-744762222A
Product Name Fixed Inductors - 744762222A
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 3.9 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details