TE Connectivity High Frequency & RF Inductors 4-1879023-3

Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 3.6 Inductance (MICHEN) : 3.9 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 3.6 Inductance (MICHEN) : 3.9 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-1879023-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-1879023-3
High Frequency & RF Inductors 4-1879023-3
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 3.6 Inductance (MICHEN) : 3.9 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.13 MM  [.083 INCH ]
  • Product Length : 2.92 MM  [.114 INCH ]
  • Product Width : 2.79 MM  [.109 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 260
  • DC Resistance (OHM) : 3.6
  • Inductance (MICHEN) : 3.9
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .1

Other


  • Inductor Quality Factor : 18

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 1008

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 4-1879023-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
4-1879023-3
Inductors, Chokes & Coils 4-1879023-3
Inductor

Inductor

Buy Now
Inductor, 3.9Uh100Mhz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity - 01AH1162 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh100Mhz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity
01AH1162
Inductor, 3.9Uh100Mhz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity 01AH1162
INDUCTOR, 3.9UH100MHZ, 1008, WIREWOUND; Inductance:3.9µH; Product Range:3650 Series; DC Current Rating:260mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:3.6ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.9UH100MHZ, 1008, WIREWOUND; Inductance:3.9µH; Product Range:3650 Series; DC Current Rating:260mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:3.6ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-1879023-3 4-1879023-3 01AH1162
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 3.9Uh100Mhz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 3.9 microH 3.9 microH
Inductance Tolerance 5 (+/- %)
DCR 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 5-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0430 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers