Wurth Electronics ICS, Inc. Fixed Inductors - 744762210A 744762210A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807199-744762210A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.1GHz DC Resistance (DCR): 180mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 60 at 350MHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807199-744762210A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.1GHz DC Resistance (DCR): 180mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 60 at 350MHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744762210A
807199-744762210A
Fixed Inductors - 744762210A 807199-744762210A
Manufacturer: Würth Elektronik Win Source Part Number: 807199-744762210A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.1GHz DC Resistance (DCR): 180mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 60 at 350MHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807199-744762210A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 1.1GHz
DC Resistance (DCR): 180mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 60 at 350MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807199-744762210A
Product Name Fixed Inductors - 744762210A
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers