Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744762122A

Description
Win Source Part Number: 1184717-744762122A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 350MHz Frequency - Self Resonant: 2.5GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1812-2,732-1812- 1,732-1812-6
Request a Quote Datasheet
Description
Win Source Part Number: 1184717-744762122A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 350MHz Frequency - Self Resonant: 2.5GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1812-2,732-1812- 1,732-1812-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1184717-744762122A
Inductors, Coils, Chokes - Fixed Inductors 1184717-744762122A
Win Source Part Number: 1184717-744762122A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-KI Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 350MHz Frequency - Self Resonant: 2.5GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-1812-2,732-1812- 1,732-1812-6

Win Source Part Number: 1184717-744762122A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-KI
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 350MHz
Frequency - Self Resonant: 2.5GHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-1812-2,732-1812-1,732-1812-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1184717-744762122A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details