Wurth Electronics ICS, Inc. Hard To Find - 744762068A 744762068A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130026-744762068A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 50 at 1GHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130026-744762068A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 50 at 1GHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744762068A
1130026-744762068A
Hard To Find - 744762068A 1130026-744762068A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130026-744762068A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Q at Freq: 50 at 1GHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130026-744762068A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.8nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 5.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
Q at Freq: 50 at 1GHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130026-744762068A
Product Name Hard To Find - 744762068A
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details