Wurth Electronics ICS, Inc. Fixed Inductors - 744761156C 744761156C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 751482-744761156C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 56nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.9GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) Q at Freq: 32 at 200MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 200MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 751482-744761156C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 56nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.9GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) Q at Freq: 32 at 200MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 200MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761156C
751482-744761156C
Fixed Inductors - 744761156C 751482-744761156C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 751482-744761156C Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 56nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.9GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm) Q at Freq: 32 at 200MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 200MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 751482-744761156C
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 56nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 1.9GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.043" (1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm)
Q at Freq: 32 at 200MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 200MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 751482-744761156C
Product Name Fixed Inductors - 744761156C
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details