Wurth Electronics ICS, Inc. Fixed Inductors - 744761133C 744761133C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007063-744761133C Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 33nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 36 @ 250MHz Frequency - Self Resonant: 2.3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007063-744761133C Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 33nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 36 @ 250MHz Frequency - Self Resonant: 2.3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761133C
1007063-744761133C
Fixed Inductors - 744761133C 1007063-744761133C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007063-744761133C Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 33nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 36 @ 250MHz Frequency - Self Resonant: 2.3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007063-744761133C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 33nH
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 36 @ 250MHz
Frequency - Self Resonant: 2.3GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007063-744761133C
Product Name Fixed Inductors - 744761133C
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 8-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0510 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details