Wurth Electronics ICS, Inc. Fixed Inductors - 744761118C 744761118C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007061-744761118C Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 18nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007061-744761118C Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 18nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761118C
1007061-744761118C
Fixed Inductors - 744761118C 1007061-744761118C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1007061-744761118C Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 18nH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1007061-744761118C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 18nH
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 3.1GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007061-744761118C
Product Name Fixed Inductors - 744761118C
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N3 0402DC-6N3XJRW , 0402DC-6N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details