Wurth Electronics ICS, Inc. Fixed Inductors - 744761075C 744761075C

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907943-744761075C Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 100mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1752-2, 732-1752-1, 732-1752-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907943-744761075C Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 100mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1752-2, 732-1752-1, 732-1752-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744761075C
907943-744761075C
Fixed Inductors - 744761075C 907943-744761075C
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907943-744761075C Series: WE-KI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 100mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1752-2, 732-1752-1, 732-1752-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907943-744761075C
Series: WE-KI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 100mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1752-2, 732-1752-1, 732-1752-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907943-744761075C
Product Name Fixed Inductors - 744761075C
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-11NXJLW - 963732-0201DS-11NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details