Wurth Electronics ICS, Inc. Fixed Inductors - 744760347A 744760347A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857487-744760347A Series: WE-RFI Features: 4.7 µH Inductor 180 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3449-1, 732-3449-2, 732-3449-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857487-744760347A Series: WE-RFI Features: 4.7 µH Inductor 180 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3449-1, 732-3449-2, 732-3449-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760347A
857487-744760347A
Fixed Inductors - 744760347A 857487-744760347A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857487-744760347A Series: WE-RFI Features: 4.7 µH Inductor 180 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3449-1, 732-3449-2, 732-3449-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857487-744760347A
Series: WE-RFI
Features: 4.7 µH Inductor 180 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3449-1, 732-3449-2, 732-3449-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857487-744760347A
Product Name Fixed Inductors - 744760347A
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details