Wurth Electronics ICS, Inc. Fixed Inductors - 744760333A 744760333A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 801375-744760333A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 7.96MHz Current Rating (Amps): 210mA Inductance Frequency - Test: 7.96MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 801375-744760333A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 7.96MHz Current Rating (Amps): 210mA Inductance Frequency - Test: 7.96MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760333A
801375-744760333A
Fixed Inductors - 744760333A 801375-744760333A
Manufacturer: Würth Elektronik Win Source Part Number: 801375-744760333A Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 7.96MHz Current Rating (Amps): 210mA Inductance Frequency - Test: 7.96MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 801375-744760333A
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 2.3Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.058" (1.48mm)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 15 at 7.96MHz
Current Rating (Amps): 210mA
Inductance Frequency - Test: 7.96MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 801375-744760333A
Product Name Fixed Inductors - 744760333A
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0047uH 250MHz 1.1A Inductor and Choke - 71-0603HP-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Chokes - 1-1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details