Wurth Electronics ICS, Inc. Hard To Find - 744760227C 744760227C

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130025-744760227C Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 270nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 650MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.29Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130025-744760227C Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 270nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 650MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.29Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744760227C
1130025-744760227C
Hard To Find - 744760227C 1130025-744760227C
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130025-744760227C Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 270nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 650MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.29Ohm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.058" (1.48mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130025-744760227C
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 270nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 650MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.29Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.058" (1.48mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.70mm)
Q at Freq: 35 at 250MHz
Current Rating (Amps): 350mA
Inductance Frequency - Test: 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130025-744760227C
Product Name Hard To Find - 744760227C
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details