Wurth Electronics ICS, Inc. Fixed Inductors - 744760133A 744760133A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857480-744760133A Series: WE-KI Features: 33 nH Inductor 500 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760133ACT, 732-744760133ADKR, 732-744760133ATR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857480-744760133A Series: WE-KI Features: 33 nH Inductor 500 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760133ACT, 732-744760133ADKR, 732-744760133ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760133A
857480-744760133A
Fixed Inductors - 744760133A 857480-744760133A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857480-744760133A Series: WE-KI Features: 33 nH Inductor 500 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760133ACT, 732-744760133ADKR, 732-744760133ATR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857480-744760133A
Series: WE-KI
Features: 33 nH Inductor 500 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744760133ACT, 732-744760133ADKR, 732-744760133ATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857480-744760133A
Product Name Fixed Inductors - 744760133A
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details