Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744760047A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327580-744760047A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 4.7 nH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 60 @ 1GHz Frequency - Self Resonant: 5.8GHz DC Resistance (DCR): 60mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760047ATR,732 -744760047ADKR,732-7 44760047ACT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327580-744760047A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 4.7 nH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 60 @ 1GHz Frequency - Self Resonant: 5.8GHz DC Resistance (DCR): 60mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760047ATR,732 -744760047ADKR,732-7 44760047ACT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327580-744760047A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327580-744760047A
Inductors, Coils, Chokes - Fixed Inductors 1327580-744760047A
Manufacturer: Würth Elektronik Win Source Part Number: 1327580-744760047A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 4.7 nH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 60 @ 1GHz Frequency - Self Resonant: 5.8GHz DC Resistance (DCR): 60mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744760047ATR,732 -744760047ADKR,732-7 44760047ACT RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327580-744760047A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 4.7 nH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Ceramic
Q @ Freq: 60 @ 1GHz
Frequency - Self Resonant: 5.8GHz
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744760047ATR,732-744760047ADKR,732-744760047ACT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327580-744760047A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Leaded Inductors - 1620142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2800 microH
Lead Style Radial; Radial
View Details