Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744758327A

Description
Win Source Part Number: 985386-744758327A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-RFH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 135MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3474-2,732-3474- 1,732-3474-6
Request a Quote Datasheet
Description
Win Source Part Number: 985386-744758327A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-RFH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 135MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3474-2,732-3474- 1,732-3474-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985386-744758327A
Inductors, Coils, Chokes - Fixed Inductors 985386-744758327A
Win Source Part Number: 985386-744758327A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-RFH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 135MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3474-2,732-3474- 1,732-3474-6

Win Source Part Number: 985386-744758327A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-RFH
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 135MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-3474-2,732-3474-1,732-3474-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 985386-744758327A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers