Wurth Electronics ICS, Inc. Fixed Inductors - 744758312A 744758312A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907930-744758312A Series: WE-RFH Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 500mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3470-6, 732-3470-2, 732-3470-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907930-744758312A Series: WE-RFH Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 500mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3470-6, 732-3470-2, 732-3470-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744758312A
907930-744758312A
Fixed Inductors - 744758312A 907930-744758312A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907930-744758312A Series: WE-RFH Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 500mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3470-6, 732-3470-2, 732-3470-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907930-744758312A
Series: WE-RFH
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 500mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3470-6, 732-3470-2, 732-3470-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907930-744758312A
Product Name Fixed Inductors - 744758312A
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Molded SMD Inductors - 1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details