Wurth Electronics ICS, Inc. Fixed Inductors - 7447480331 7447480331

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907929-7447480331 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 330mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907929-7447480331 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 330mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447480331
907929-7447480331
Fixed Inductors - 7447480331 907929-7447480331
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907929-7447480331 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 330mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907929-7447480331
Series: WE-TI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 330mOhm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907929-7447480331
Product Name Fixed Inductors - 7447480331
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers