Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 7447462047

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH Tolerance: ±20%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH Tolerance: ±20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-TI
Package: Bulk
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 4.7 µH
Tolerance: ±20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers