Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447452683

Description
Win Source Part Number: 1381108-7447452683 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 68 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 100 pcs Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 160kHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 106Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 50 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 70mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381108-7447452683 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 68 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 100 pcs Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 160kHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 106Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 50 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 70mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381108-7447452683 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381108-7447452683
Inductors, Coils, Chokes - Fixed Inductors 1381108-7447452683
Win Source Part Number: 1381108-7447452683 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 68 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 100 pcs Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 160kHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 106Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 50 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 70mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381108-7447452683
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TI
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Size / Dimension: 0.374" Dia (9.50mm)
Inductance: 68 mH
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 100 pcs
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 160kHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 106Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 70mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381108-7447452683
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers