Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447452392

Description
Win Source Part Number: 1381107-7447452392 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 3.9 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 100 pcs Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 850kHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 4.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 280 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 250mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381107-7447452392 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 3.9 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 100 pcs Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 850kHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 4.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 280 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 250mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381107-7447452392 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381107-7447452392
Inductors, Coils, Chokes - Fixed Inductors 1381107-7447452392
Win Source Part Number: 1381107-7447452392 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 3.9 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 100 pcs Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 850kHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 4.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 280 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 250mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381107-7447452392
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TI
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Size / Dimension: 0.374" Dia (9.50mm)
Inductance: 3.9 mH
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 100 pcs
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 850kHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 4.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 250mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381107-7447452392
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers