Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 744741472

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 mH Tolerance: ±5%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 mH Tolerance: ±5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 mH Tolerance: ±5%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-TI
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 4.7 mH
Tolerance: ±5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0230 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details