Wurth Electronics ICS, Inc. Fixed Inductors - 744741101 744741101

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130022-744741101 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 9.4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Radial, Vertical Cylinder Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" Dia (8.50mm) Current Rating (Amps): 1.1A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130022-744741101 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 9.4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Radial, Vertical Cylinder Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" Dia (8.50mm) Current Rating (Amps): 1.1A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744741101
1130022-744741101
Fixed Inductors - 744741101 1130022-744741101
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130022-744741101 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 9.4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Radial, Vertical Cylinder Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" Dia (8.50mm) Current Rating (Amps): 1.1A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130022-744741101
Packaging: Tray
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 900mA
Frequency - Self Resonant: 9.4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Radial, Vertical Cylinder
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 140
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" Dia (8.50mm)
Current Rating (Amps): 1.1A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130022-744741101
Product Name Fixed Inductors - 744741101
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details