Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 744732102

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TI Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TI Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TI Package: Tray Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Shielding: Unshielded Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TI
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Shielding: Unshielded
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole

Buy Now Datasheet
Fixed Inductors - 744732102 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744732102
Fixed Inductors 744732102
FIXED IND 1MH 330MA 3.4 OHM TH

FIXED IND 1MH 330MA 3.4 OHM TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 744732102
Product Name Inductors, Coils, Chokes-Fixed Inductors Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N7 0402DC-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176638-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details