Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 744731102

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder Size / Dimension: 0.307" Dia (7.80mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder Size / Dimension: 0.307" Dia (7.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-TIS Package: Tray Product Status: Active Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder Size / Dimension: 0.307" Dia (7.80mm)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-TIS
Package: Tray
Product Status: Active
Type: Drum Core, Wirewound
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
Size / Dimension: 0.307" Dia (7.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details