Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744710210

Description
Win Source Part Number: 1341196-744710210 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-SD Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.299" Dia x 0.606" L (7.60mm x 15.40mm) Inductance: 2 µH Standard Package: 200 Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open) DC Resistance (DCR): 3.8mOhm Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1341196-744710210 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-SD Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.299" Dia x 0.606" L (7.60mm x 15.40mm) Inductance: 2 µH Standard Package: 200 Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open) DC Resistance (DCR): 3.8mOhm Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1341196-744710210 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341196-744710210
Inductors, Coils, Chokes - Fixed Inductors 1341196-744710210
Win Source Part Number: 1341196-744710210 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-SD Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.299" Dia x 0.606" L (7.60mm x 15.40mm) Inductance: 2 µH Standard Package: 200 Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Mounting Type: Through Hole Package / Case: Radial, Horizontal Cylinder (Open) DC Resistance (DCR): 3.8mOhm Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik

Win Source Part Number: 1341196-744710210
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: WE-SD
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.299" Dia x 0.606" L (7.60mm x 15.40mm)
Inductance: 2 µH
Standard Package: 200
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Mounting Type: Through Hole
Package / Case: Radial, Horizontal Cylinder (Open)
DC Resistance (DCR): 3.8mOhm
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1341196-744710210
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers