Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447070

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Package / Case: Radial, Vertical (Open)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Package / Case: Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Package / Case: Radial, Vertical (Open)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-FI
Package: Bulk
Product Status: Active
Type: Toroidal
Material - Core: Ferrite
Operating Temperature: -40°C ~ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details