Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 7447017

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Inductance Frequency - Test: 10 kHz Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Inductance Frequency - Test: 10 kHz Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-FI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Ferrite Operating Temperature: -40°C ~ 105°C Inductance Frequency - Test: 10 kHz Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-FI
Package: Bulk
Product Status: Active
Type: Toroidal
Material - Core: Ferrite
Operating Temperature: -40°C ~ 105°C
Inductance Frequency - Test: 10 kHz
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details