Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446632002

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz Mounting Type: Surface Mount Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz Mounting Type: Surface Mount Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz Mounting Type: Surface Mount Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 2.2 mH @ 10 kHz
Mounting Type: Surface Mount
Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data