Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446632001

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 10 kHz
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers