Wurth Electronics ICS, Inc. Common Mode Chokes - 7446631007 7446631007

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811912-7446631007 Packaging: Reel Mounting Style: SMD Voltage Rating - AC: 250V Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.453" (11.50mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 300mOhm Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Inductance at Frequency: 6.8mH at 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811912-7446631007 Packaging: Reel Mounting Style: SMD Voltage Rating - AC: 250V Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.453" (11.50mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 300mOhm Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Inductance at Frequency: 6.8mH at 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 7446631007
811912-7446631007
Common Mode Chokes - 7446631007 811912-7446631007
Manufacturer: Würth Elektronik Win Source Part Number: 811912-7446631007 Packaging: Reel Mounting Style: SMD Voltage Rating - AC: 250V Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.453" (11.50mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 300mOhm Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Inductance at Frequency: 6.8mH at 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811912-7446631007
Packaging: Reel
Mounting Style: SMD
Voltage Rating - AC: 250V
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.453" (11.50mm)
Current Rating (Maximum): 1.4A
DC Resistance (DCR) (Maximum): 300mOhm
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Inductance at Frequency: 6.8mH at 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811912-7446631007
Product Name Common Mode Chokes - 7446631007
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details