Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7446630047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328208-7446630047 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - AC: 250V Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm) Current Rating (Max): 400mA Standard Package: 200 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.453" (11.50mm) Number of Lines: 2 Inductance @ Frequency: 47 mH @ 10 kHz DC Resistance (DCR) (Max): 2.6Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1852-1,732-1852- 2,732-1852-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328208-7446630047 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - AC: 250V Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm) Current Rating (Max): 400mA Standard Package: 200 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.453" (11.50mm) Number of Lines: 2 Inductance @ Frequency: 47 mH @ 10 kHz DC Resistance (DCR) (Max): 2.6Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1852-1,732-1852- 2,732-1852-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328208-7446630047 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328208-7446630047
Filters - Common Mode Chokes 1328208-7446630047
Manufacturer: Würth Elektronik Win Source Part Number: 1328208-7446630047 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - AC: 250V Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm) Current Rating (Max): 400mA Standard Package: 200 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.453" (11.50mm) Number of Lines: 2 Inductance @ Frequency: 47 mH @ 10 kHz DC Resistance (DCR) (Max): 2.6Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1852-1,732-1852- 2,732-1852-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328208-7446630047
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - AC: 250V
Size / Dimension: 0.917" L x 0.728" W (23.30mm x 18.50mm)
Current Rating (Max): 400mA
Standard Package: 200
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.453" (11.50mm)
Number of Lines: 2
Inductance @ Frequency: 47 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.6Ohm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-1852-1,732-1852-2,732-1852-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328208-7446630047
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details