Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446620039

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 39 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 39 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 39 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 39 mH @ 10 kHz
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details