Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446222007

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Mounting Type: Through Hole Size / Dimension: 0.925" L x 0.630" W (23.50mm x 16.00mm) Package / Case: Vertical, 4 PC Pin
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Mounting Type: Through Hole Size / Dimension: 0.925" L x 0.630" W (23.50mm x 16.00mm) Package / Case: Vertical, 4 PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Mounting Type: Through Hole Size / Dimension: 0.925" L x 0.630" W (23.50mm x 16.00mm) Package / Case: Vertical, 4 PC Pin

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Mounting Type: Through Hole
Size / Dimension: 0.925" L x 0.630" W (23.50mm x 16.00mm)
Package / Case: Vertical, 4 PC Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details