Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 74458304

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-ASI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-ASI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-ASI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-ASI
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
Size / Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details