Wurth Electronics ICS, Inc. Fixed Inductors - 74458220 74458220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849044-74458220 Series: WE-PD4 Features: 220 µH Inductor 1.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849044-74458220 Series: WE-PD4 Features: 220 µH Inductor 1.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74458220
849044-74458220
Fixed Inductors - 74458220 849044-74458220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849044-74458220 Series: WE-PD4 Features: 220 µH Inductor 1.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 849044-74458220
Series: WE-PD4
Features: 220 µH Inductor 1.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now
Fixed Inductors - 74458220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74458220
Fixed Inductors 74458220
FIXED IND 220UH 1.2A 380MOHM SMD

FIXED IND 220UH 1.2A 380MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 849044-74458220 74458220
Product Name Fixed Inductors - 74458220 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details