Wurth Electronics ICS, Inc. Fixed Inductors - 7445820 7445820

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809709-7445820 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.4A Frequency - Self Resonant: 6MHz DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809709-7445820 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.4A Frequency - Self Resonant: 6MHz DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445820
809709-7445820
Fixed Inductors - 7445820 809709-7445820
Manufacturer: Würth Elektronik Win Source Part Number: 809709-7445820 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.4A Frequency - Self Resonant: 6MHz DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809709-7445820
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.4A
Frequency - Self Resonant: 6MHz
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.280" (7.11mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 809709-7445820
Product Name Fixed Inductors - 7445820
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details